EN
  • EN
  • DE

1-2834074-2

Part No 1-2834074-2
Manufacturer TE Connectivity
Catalog Solid State Lighting Connectors
Description 2P PLUG, MINIATURE WATERPROOF CO / SSL Connector 2 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire 0.098" (2.50mm) Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr TE Connectivity AMP Connectors
Series SlimSeal
Package Tray
Product Status Active
Style Cable/Wire to Cable/Wire
Connector Type Plug Housing for Socket Contact
Number of Positions 2
Mounting Type Free Hanging (In-Line)
Termination Crimp
Pitch 0.098" (2.50mm)
Fastening Type Latch Lock
Features -
Housing Color White
Wire Gauge -
Contact Material -
Contact Finish -
Housing Material Thermoplastic
Temperature Range - Operating -40°C ~ 105°C
Voltage Rating 400V
Current Rating (Amps) 3.5A, 5A
Ingress Protection IP67 - Dust Tight, Waterproof
Mating Cycles 30
Base Product Number 2834074
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1363687-1-2834074-2
Ultra Librarian 3D Model Ultra Librarian 1-2834074-2 CAD Model

Description

The 1363687-1-2834074-2 is a solid state lighting connector assembly from TE Connectivity AMP Connectors.

  • Series: SlimSeal
  • Operating Temperature: -40°C to 105°C
  • Current Rating: 3.5A, 5A
  • Voltage Rating: 400V
  • Ingress Protection: IP67
  • Connector Type: Plug Housing for Socket Contact
  • Number of Positions: 2
  • Termination Method: Crimp
  • Fastening Type: Latch Lock
  • Housing Color: White
  • Housing Material: Thermoplastic
  • Win Source Part Number: 1363687-1-2834074-2

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN SSL POKE-IN CONT 18-24AWG / 18-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Bottom Entry
Need more? Email Us
TE Connectivity
CONN SSL RCPT & BLADE 2POS 3MM / SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118" (3.00mm) Solder
Lowest to $1.4380
TE Connectivity
CONN SSL PLUG HSG 4POS 3.5MM
Lowest to $3.8683
JST Sales America Inc.
CONN SSL PLUG 1POS SOLDER
Lowest to $0.2599
Hirose Electric Co Ltd
CONN SSL RCPT 3POS 2MM SOLDER / 2mm Pitch, Multi Functional Connector System
Lowest to $1.3166
Hirose Electric Co Ltd
CONN SSL RCPT 2POS 2MM SOLDER
Lowest to $0.5329
TE Connectivity
CONN HSNG RCPT&BLADE 2POS NATRL
Need more? Email Us
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.2792
TE Connectivity
CONN SSL RCPT & BLADE 4POS 3MM
Lowest to $0.9001

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2013 $50.6299
56+ $1.8062 $101.1472
86+ $1.7497 $150.4742
119+ $1.6933 $201.5027
153+ $1.6369 $250.4457
205+ $1.4675 $300.8375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,645 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess