EN
  • EN
  • DE

02351008-000

Part No 02351008-000
Manufacturer TE Connectivity
Catalog LVDT Transducers (Linear Variable Differential Transformer)
Description SENSOR GAUGE HEAD GCD-SE 12.7MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Linear Range 12.7mm
Size / Dimension 146.3mm
Features Spring Loaded
Temperature Range - Operating -25°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599356-02351008-000
Ultra Librarian 3D Model Ultra Librarian 02351008-000 CAD Model

Description

N

You May Also Be Interested in

Omron
SENSOR
Need more? Email Us
TE Connectivity
SENSOR GAUGE HEAD GCD-SE 12.7MM
Need more? Email Us
TE Connectivity
SENSOR LVDT MHR SERIES +-1.27MM
Need more? Email Us
TE Connectivity
SERIES PRECISION GAUGE HEADS
Need more? Email Us
TE Connectivity
SENSOR LVDT DC-SE SERIES 0-25MM
Need more? Email Us
TE Connectivity
SENSOR LVDT MHR SERIES +-0.64MM
Need more? Email Us
TE Connectivity
SERIES PRECISION GAUGE HEADS
Need more? Email Us
TE Connectivity
SENSOR LVDT HR SERIES
Need more? Email Us
TE Connectivity
SENSOR LVDT DC-SE SERIES 0-50MM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess