EN
  • EN
  • DE

RWS100B-12

Part No RWS100B-12
Manufacturer TDK-Lambda Americas Inc.
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 12V 100W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 12V
Current - Output 1 8.5 A
Power (Watts) 100W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 84%
Temperature Range - Operating -20°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Type Chassis Mount
Size / Dimension 4.25" L x 3.70" W x 1.54" H (108.0mm x 94.0mm x 39.0mm)
Approval Agency CE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1544374-RWS100B-12
Ultra Librarian 3D Model Ultra Librarian RWS100B-12 CAD Model

Description

N

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 3.3V 150W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 9V 20W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 15W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 100W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 3W
Lowest to $4.9478
TDK-Lambda Americas Inc.
AC/DC CONVERTER 5V 150W
Need more? Email Us
Triad Magnetics
AC/DC CONVERTER 5V 70W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 27.6V 27.6V 160W
Lowest to $52.9702
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 150W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess