Products specifications Report Issue?

Filter Type Three Phase (Delta)
Configuration Single Stage
Voltage - Rated DC 500V
Voltage - Rated AC 500V
Current 10 A
Applications General Purpose
Approval Agency EN, UL
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Chassis Mount
Termination Style Terminal Block
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1539836-RTAN-5010
Ultra Librarian 3D Model Ultra Librarian RTAN-5010 CAD Model

You May Also Be Interested in

TE Connectivity
LINE FILTER 250VAC 10A CHASS MNT
Need more? Email Us
ECAD model for 10EB3
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 6A DIN
Need more? Email Us
ECAD model for RSAN-2006D
TE Connectivity
LINE FILTER 250VAC 5A CHASS MNT
Need more? Email Us
ECAD model for 5EK1
TE Connectivity
LINE FILTER 250VAC 1A TH
Need more? Email Us
ECAD model for RS622-1-02
TE Connectivity
LINE FILTER 250VAC 3A CHASS MNT
Need more? Email Us
ECAD model for FN9246-3-06
TE Connectivity
LINE FILTER 277VAC/VDC 5A CHASS
Need more? Email Us
ECAD model for 9-1609095-1
TE Connectivity
LINE FILTER 250VAC 20A CHASS MNT
Need more? Email Us
ECAD model for FN2010-20-07
TE Connectivity
LINE FILTER 250VAC 1A CHASS MNT
Lowest to $48.5276
ECAD model for FN332-1-05
EPCOS (TDK)
LINE FILTER 250VAC/VDC 10A CHASS
Need more? Email Us
ECAD model for B84111F0000M110

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention