EN
  • EN
  • DE

RSAL-2001AL

Part No RSAL-2001AL
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Line Filter Modules
Description LINE FILTER 250VAC/VDC 1A CHASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Single Phase
Configuration Single Stage
Voltage - Rated DC 250V
Voltage - Rated AC 250V
Current 1 A
Applications General Purpose
Approval Agency CSA, EN, UL
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Chassis Mount
Termination Style Quick Connect
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1539761-RSAL-2001AL
Ultra Librarian 3D Model Ultra Librarian RSAL-2001AL CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
LINE FILTER 250VAC 12A CHASS MNT
Need more? Email Us
Cosel USA, Inc.
LINE FILTER 250VAC/VDC 6A CHASS
Need more? Email Us
Cosel USA, Inc.
LINE FILTER 250VAC/VDC 4A CHASS
Need more? Email Us
Cosel USA, Inc.
LINE FILTER 250VAC/VDC 16A CHASS
Need more? Email Us
Schurter Inc.
LINE FILTER 125V/250VAC 2A CHASS
Need more? Email Us
Qualtek
LINE FILTER 115V/250VAC 3A CHASS
Need more? Email Us
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 6A CHASS
Need more? Email Us
Cosel USA, Inc.
LINE FILTER 250VAC/VDC 6A CHASS
Need more? Email Us
TE Connectivity
LINE FILTER 180A CHASSIS MOUNT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess