EN
  • EN
  • DE

APL55369MCTI-TRG

Part No APL55369MCTI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817598-APL55369MCTI-TRG
Ultra Librarian 3D Model Ultra Librarian APL55369MCTI-TRG CAD Model

Description

The APL55369MCTI-TRG is a high-performance load switch manufactured by Anpec Electronics. It is designed to efficiently switch power to various loads in electronic devices, offering features like controlled turn-on and protection mechanisms.

Applications:

  • Power management in portable devices: Smartphones, tablets, and laptops.
  • Load switching for peripherals: USB devices, memory cards, and other external components.
  • Hot-swap applications: Where devices are connected and disconnected while the system is running.
  • Sequenced power control: Enabling different circuits in a specific order.
  • Solid-state drives (SSDs): Powering and protecting SSDs in computers and embedded systems.

Features:

  • Low on-resistance (Rds(on)): Minimizes voltage drop and power dissipation across the switch.
  • Controlled turn-on: Prevents inrush current when the load is switched on.
  • Over-current protection: Limits the current to the load, protecting against short circuits and overloads.
  • Thermal shutdown: Disables the switch if the temperature exceeds a safe level.
  • Under-voltage lockout (UVLO): Prevents the switch from turning on if the input voltage is too low.
  • Reverse current blocking: Prevents current from flowing back into the power source.
  • Small package size: Minimizes the board space required for the switch.

Benefits:

  • Improved efficiency: Low on-resistance reduces power loss, extending battery life in portable devices.
  • Enhanced system reliability: Over-current and thermal protection prevent damage from faults.
  • Reduced inrush current: Prevents voltage droop and system instability when loads are switched on.
  • Simplified design: Integrated protection features reduce the need for external components.
  • Protection against reverse current: Prevents damage to the power source from back-feeding currents.

Additional Details:

The APL55369MCTI-TRG typically operates over a wide input voltage range. The exact specifications, including the on-resistance value, current limit, and operating temperature range, can be found in the product datasheet. It is commonly available in small surface-mount packages like TDFN or similar. The controlled turn-on feature is usually implemented by slowly ramping up the gate voltage of the MOSFET within the switch. The device's protection features are designed to automatically respond to fault conditions, ensuring system robustness.

You May Also Be Interested in

Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Others
Lowest to $0.3269
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess