EN
  • EN
  • DE

PAE100S48-5/V

Part No PAE100S48-5/V
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC TO DC CONVERTER 5V 20A / Module DC-DC 48VIN 1-OUT 5V 20A 100W 8-Pin 1/8-Brick
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer TDK-Lambda Americas Inc.
Series PAE100
Packaging Bulk
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 76V
Voltage - Output 1 5V
Current - Output (Maximum) 20A
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Mounting Style Through Hole
Package 8-DIP Module
Dimension 2.28" L x 0.90" W x 0.33" H (57.9mm x 22.8mm x 8.5mm)
Win Source Part Number 791363-PAE100S48-5/V
Popularity Medium
Supply and Demand Status Limited
Family Name PAE100
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin China, Malaysia
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PAE100S48-5/V CAD Model

Description

The TDK-Lambda Americas Inc. PAE100S48-5/V is an isolated module type power supply with a voltage isolation of 1.5kV (1500V). It has a voltage output of 5V and can handle a maximum output current of 20A. The PAE100S48-5/V has an efficiency of 90% and can operate in a temperature range of -40°C to 85°C. It comes in a 8-DIP Module package and is used in ITE (Commercial) applications. Its supply voltage range is 36V to 76V, and it has features like Remote On/Off, OCP, and OVP. The PAE100S48-5/V is a medium popular power supply with a limited supply and demand status. Its estimated EOL date is 2027, and it comes in a bulk packaging.

  • Voltage Isolation: 1.5kV (1500V)
  • Voltage Output: 5V
  • Maximum Output Current: 20A
  • Efficiency: 90%
  • Temperature Range: -40°C to 85°C
  • Package: 8-DIP Module
  • Applications: ITE (Commercial)
  • Supply Voltage Range: 36V to 76V
  • Features: Remote On/Off, OCP, OVP

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess