EN
  • EN
  • DE

LAS16CB

Part No LAS16CB
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068733-LAS16CB
Categories OEM Parts(J-L)
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAS16CB CAD Model

Description

The TDK-Lambda Americas Inc. LAS16CB is an OEM electronic component with a low-popularity and shortage supply and demand status. LAS16CB is made by TDK-Lambda Americas Inc.

  • Popularity: low
  • Supply and demand: shortage

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess