ON Semiconductor PRN10120 - High-Performance N-Channel MOSFET
The PRN10120 from ON Semiconductor is a state-of-the-art N-Channel MOSFET that offers superior performance for a wide range of applications. This power MOSFET is designed to deliver high efficiency and reliability, making it an ideal choice for power management tasks in both commercial and industrial settings.
Key Features
- Low On-Resistance: The PRN10120 boasts an extremely low on-resistance, which significantly reduces conduction losses and improves overall efficiency in circuits.
- High Switching Speed: With its fast switching capabilities, this MOSFET can operate at higher frequencies, which is crucial for modern high-speed circuit designs.
- Robust Thermal Performance: Engineered to handle high temperatures, the PRN10120 maintains performance stability even under thermal stress, ensuring long-term reliability.
- High Current Capacity: This device is capable of supporting high current throughput, making it suitable for high-power applications.
Applications
The versatility of the PRN10120 allows it to be used in a variety of applications, including:
- Power supply modules
- DC-DC converters
- Motor drives and controllers
- Switching regulators
- Power management for consumer electronics
Product Specifications
| Parameter |
Value |
| Drain-to-Source Voltage (VDS) |
100V |
| Continuous Drain Current (ID) |
20A |
| Power Dissipation (PD) |
45W |
| RDS(on) |
0.028Ω |
| Package |
TO-220 |
With its robust design and impressive electrical characteristics, the PRN10120 from ON Semiconductor is a reliable choice for designers looking to optimize their power circuitry for efficiency and performance.