EN
  • EN
  • DE

HWS150-24/A

Part No HWS150-24/A
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description AC/DC CONVERTER 24V 150W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001211-HWS150-24/A
Win Source Part Number Cross
Manufacturer TDK-Lambda Americas Inc
Category Power Supplies - External/Internal (Off-Board) AC DC Converters
Series HWS (150W)
Package Bulk
Product Status Obsolete
Type Enclosed
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 24V
Applications ITE (Commercial)
Ultra Librarian 3D Model Ultra Librarian HWS150-24/A CAD Model

Description

The HWS150-24/A is a 150W single output AC-DC power supply manufactured by TDK-Lambda Americas Inc. It is designed for a wide range of industrial and commercial applications.

Applications

  • Industrial automation equipment
  • Test and measurement instruments
  • Telecommunications equipment
  • Medical equipment
  • LED lighting

Features

  • Universal AC input (85-265VAC)
  • 24VDC output
  • High efficiency
  • Compact size
  • Built-in overvoltage and overcurrent protection

Benefits

  • Operates from a wide range of AC input voltages
  • Provides a stable and reliable 24VDC output
  • Reduces energy consumption
  • Saves space in equipment designs
  • Protects the power supply and connected equipment from damage

Additional Details

The HWS150-24/A power supply features a universal AC input, allowing it to operate from a wide range of AC voltages found worldwide. It provides a stable and regulated 24VDC output, suitable for powering a variety of electronic devices and systems. The high efficiency design reduces energy consumption and minimizes heat dissipation. The compact size makes it easy to integrate into space-constrained equipment designs. The built-in overvoltage and overcurrent protection circuits protect the power supply and connected equipment from damage due to voltage surges or excessive current draw. The power supply is designed to meet stringent safety and EMC standards, ensuring reliable and safe operation. The HWS series from TDK-Lambda is known for its reliability and long operational life.

The power supply offers a robust design with built-in filtering to minimize electromagnetic interference (EMI). The compact form factor and high power density make it suitable for applications where space is at a premium. The comprehensive protection features provide peace of mind and ensure the longevity of the connected equipment. The universal input voltage range simplifies global deployment and reduces the need for multiple power supply models.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess