EN
  • EN
  • DE

INMP421ACEZ-R0

Part No INMP421ACEZ-R0
Manufacturer TDK InvenSense
Catalog Microphones
Description MIC MEMS DGTL OMNI -26DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer TDK InvenSense
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100Hz to 15kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 61dB
Voltage Range 1.62 to 3.63V
Operating Supply Current 650μA
Port Location Bottom
Termination Solder Pads
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Win Source Part Number 1045600-INMP421ACEZ-R0
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian INMP421ACEZ-R0 CAD Model

Description

The TDK InvenSense INMP421ACEZ-R0 is a MEMS (silicon) digital microphone that features omnidirectional direction and has a sensitivity of -26dB ±3dB @ 94dB SPL.

  • Manufacturer: TDK InvenSense
  • Direction: Omnidirectional
  • Sensitivity: -26dB ±3dB @ 94dB SPL
  • Voltage Range: 1.62 to 3.63V
  • Frequency Range: 100Hz to 15kHz
  • Output Type: Digital, PDM
  • Height: 0.043" (1.10mm)
  • Packaging: Reel - TR
  • Termination: Solder Pads
  • Popularity: Medium

You May Also Be Interested in

Infineon Technologies
MIC MEMS ANALOG NC -38DB
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
Analog Devices Inc.
Lowest to $10.2264
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $2.6115
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
Knowles
MICROPHONE
Need more? Email Us
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Analog Output / Mic Omni-Directional 200Ohm -38dB Square Solder Pad
Lowest to $3.6879

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess