EN
  • EN
  • DE

ICM-30630

Part No ICM-30630
Manufacturer TDK InvenSense
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO I2C/SPI 24LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr TDK InvenSense
Series FireFly
Package Tape & Reel
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 24-TFQFN Module Exposed Pad
Supplier Device Package 24-QFN (3x3)
Mounting Type Surface Mount
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 825429-ICM-30630
Ultra Librarian 3D Model Ultra Librarian ICM-30630 CAD Model

Description

The 825429-ICM-30630 is an IMU (Inertial Measurement Unit) designed for motion sensing applications.

  • Sensor Type: 6-axis (Accelerometer and Gyroscope)
  • Output Type: I2C, SPI
  • Operating Temperature: -40°C to 85°C
  • Package: 24-TFQFN Module Exposed Pad
  • Series: FireFly
  • Status: Obsolete

You May Also Be Interested in

CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177
CEVA
IMU MODULE CALIBRATED Z-AXIS
Need more? Email Us
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 28LGA
Lowest to $8.7313
NXP / Nexperia
XY DUAL-AXIS MEDIUM-G INERTIAL
Lowest to $3.9292
CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9971 $62.9739
21+ $5.7413 $120.5673
32+ $5.5619 $177.9808
43+ $5.3825 $231.4475
56+ $5.2030 $291.3680
75+ $4.6648 $349.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,260 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess