EN
  • EN
  • DE

ICM-20648

Part No ICM-20648
Manufacturer TDK InvenSense
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO/TEMP I2C/SPI QFN / 6-Axis MEMS MotionTracking Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK InvenSense
Packaging Reel
Sensor Type Accelerometer, Gyroscope, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Module Exposed Pad
Supplier Device Package 24-QFN (3x3)
Mounting Style Surface Mount
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811547-ICM-20648
Ultra Librarian 3D Model Ultra Librarian ICM-20648 CAD Model

Description

The TDK InvenSense Accelerometer Gyroscope Temperature Sensor is a 6-axis sensor designed for use in electronic circuits.

  • Package: 24-QFN (3x3)
  • Mounting Style: surface mount
  • Output Types: I2C, SPI
  • Sensors: accelerometer, gyroscope, temperature sensor
  • Temperature Range: -40°C to 85°C
  • Popularity: not very popular
  • Packaging: reel
  • Pieces per Package: 5,000

You May Also Be Interested in

Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344
Analog Devices Inc.
IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Need more? Email Us
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 28LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $64.1060
Murata Electronics North America
Sensor Output
Need more? Email Us
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,147 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess