EN
  • EN
  • DE

SST39VF800A-70-4I-B3KE-T-MCH

Part No SST39VF800A-70-4I-B3KE-T-MCH
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA (8x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (8x10)
Standard Package 1
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1254287-SST39VF800A-70-4I-B3KE-T-MCH
Ultra Librarian 3D Model Ultra Librarian SST39VF800A-70-4I-B3KE-T-MCH CAD Model

Description

Microchip Technology SST39VF800A-70-4I-B3KE-T-MCH Flash Memory

The SST39VF800A-70-4I-B3KE-T-MCH is a high-performance CMOS Multi-Purpose Flash Plus (MPF+) memory manufactured by Microchip Technology. This non-volatile memory device offers a storage capacity of 8 Mbit, organized as 512K x 16-bit, providing a flexible storage solution for a wide range of applications that require reliable code and data storage.

Operating at a voltage range of 2.7V to 3.6V, the SST39VF800A is designed for optimal performance in both commercial (0°C to +70°C) and industrial (-40°C to +85°C) temperature ranges, making it suitable for various environments. The 70ns access time ensures quick data retrieval, contributing to the overall efficiency of the systems in which it is employed.

One of the key features of this flash memory is its compatibility with JEDEC standard commands. It supports Sector-Erase and Block-Erase operations, which can be completed in 18ms, and a Chip-Erase operation that can be finished in 70ms, allowing for efficient modification of the stored data. Additionally, the SST39VF800A offers a Byte-Program operation with a typical time of 14µs, enabling precise data manipulation at the byte level.

The device comes in a 48-LFBGA package, which is known for its small footprint and reliability in PCB design. The use of this package type also helps to minimize signal integrity issues and provides better thermal performance, which is crucial for maintaining the longevity and stability of the memory.

Microchip's SST39VF800A-70-4I-B3KE-T-MCH is designed with versatility in mind, making it an excellent choice for embedded systems, computing, telecommunications, and digital consumer electronics. Its robust design, combined with high-density storage capabilities and ease of integration, makes it a go-to memory solution for engineers and designers looking to enhance their products with dependable flash storage.

Overall, with its advanced features and reliable performance, the SST39VF800A is a testament to Microchip Technology's commitment to providing high-quality, innovative memory solutions that meet the evolving needs of the technology sector.

You May Also Be Interested in

Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess