EN
  • EN
  • DE

ADUM3152BRSZ

Part No ADUM3152BRSZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 3750VRMS 7CH SPI 20SSOP / SPI Digital Isolator 3750Vrms 7 Channel 34Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series iCoupler®, SPIsolator™
Package Tube
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 7
Inputs - Side 1/Side 2 4/3
Channel Type Unidirectional
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 34Mbps
Propagation Delay tpLH / tpHL (Max) 14ns, 14ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number ADUM3152
Other Names -2735-ADUM3152BRSZ,2156-ADUM3152BRSZ,ANAANAADUM3152BRSZ
Standard Package 66
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244332-ADUM3152BRSZ
Ultra Librarian 3D Model Ultra Librarian ADUM3152BRSZ CAD Model

Description

Product Overview: ADUM3152BRSZ by Analog Devices Inc.

The ADUM3152BRSZ is a cutting-edge digital isolator product from Analog Devices Inc., designed to deliver reliable signal isolation for a wide range of applications. This robust component is part of the iCoupler® family, utilizing Analog Devices' patented technology to facilitate signal transfer across an isolation barrier while maintaining data integrity and isolating high voltages.

Key Features:

  • Isolation Technology: The ADUM3152BRSZ leverages magnetic coupling technology inherent in the iCoupler series, providing galvanic isolation up to 5kV RMS.
  • Data Rate: It supports a wide range of data rates, from DC up to 150 Mbps, making it versatile for various communication protocols.
  • Channel Configuration: This device offers seven channels, with five in the forward direction and two in the reverse, allowing for flexible data flow in complex systems.
  • Power Supply: It operates with a 3.0 V to 5.5 V power supply, accommodating a variety of system power schemes.
  • Package: The component comes in a compact, surface-mount 20-SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.
  • Temperature Range: It is designed to operate reliably over an industrial temperature range of -40°C to +105°C.

Applications:

The ADUM3152BRSZ is ideal for use in industrial and commercial systems where signal integrity and isolation are critical. Common applications include:

  • Isolated SPI (Serial Peripheral Interface) interfaces
  • Sensor interfaces
  • Industrial process controls
  • Medical equipment with stringent isolation requirements
  • Automotive control systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADUM3152BRSZ is no exception. The device is rigorously tested to ensure it meets high standards for performance and durability, providing engineers with confidence in their designs.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess