EN
  • EN
  • DE

WP50014

Part No WP50014
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 402894-WP50014
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WP50014 CAD Model

Description

The WP50014 is a series of wound power inductors manufactured by TDK Corporation. These inductors are designed for use in a wide range of power management applications, offering efficient energy storage and filtering capabilities.

Applications

  • DC-DC Converters: Step-up (Boost), Step-down (Buck), and Inverting converters.
  • Power Supplies: Used in linear and switching power supplies for filtering and energy storage.
  • LED Lighting: Employed in LED driver circuits for current regulation and filtering.
  • Portable Devices: Power management in smartphones, tablets, and other portable electronics.
  • Automotive Electronics: Power regulation and filtering in automotive systems.

Features

  • High Current Capability: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise.
  • Compact Size: Small form factor for space-constrained applications.
  • Wide Inductance Range: Available in various inductance values to suit different circuit requirements.
  • High Reliability: Built with robust materials and manufacturing processes for long-term performance.

Benefits

  • Improved Efficiency: Low DCR minimizes power losses, resulting in improved efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, ensuring stable operation of sensitive electronic circuits.
  • Space Saving: Compact size allows for use in space-constrained applications.
  • Stable Performance: High current capability ensures stable performance under heavy load conditions.
  • Versatile Application: Wide inductance range allows for use in a variety of power management applications.

Additional Details

The WP50014 series inductors are typically constructed with a ferrite core and wound with copper wire. They are available in surface-mount packages for easy assembly onto printed circuit boards (PCBs). Key specifications include inductance value, saturation current, DC resistance, and self-resonant frequency. TDK provides detailed datasheets that specify these parameters, along with operating temperature ranges and other important information. The specific performance characteristics depend on the exact part number within the WP50014 series. It is crucial to consult the datasheet to ensure the selected inductor meets the specific requirements of the application.

You May Also Be Interested in

NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Lowest to $291.2610
NEC
Lowest to $1.9566
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess