EN
  • EN
  • DE

VS100E-12

Part No VS100E-12
Manufacturer TDK Corporation
Catalog OEM Souring
Description TDK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468854-VS100E-12
Manufacturer TDK Corporation
Package Box
Product Status Active
Type Open Frame
Number of Outputs 6
Voltage - Input 85 ~ 132 VAC, 110 ~ 175 VDC
Voltage - Output 1 12V
Voltage - Output 2 12V
Voltage - Output 3 12V
Voltage - Output 4 12V
Voltage - Output 5 12V
Voltage - Output 6 12V
Current - Output 1 8.5 A
Current - Output 2 8.5 A
Current - Output 3 8.5 A
Current - Output 4 8.5 A
Current - Output 5 8.5 A
Current - Output 6 8.5 A
Power (Watts) 102W
Applications ITE (Commercial)
Voltage - Isolation 2kV
Efficiency 85%
Operating Temperature -10°C ~ 70°C (With Derating)
Features Adjustable Output
Mounting Type Chassis Mount
Size / Dimension 6.10" L x 2.44" W x 1.14" H (155.0mm x 62.0mm x 29.0mm)
Approval Agency CE, cURus
Standard Number 60950-1; 62368-1
Ultra Librarian 3D Model Ultra Librarian VS100E-12 CAD Model

Description

The VS100E-12 from TDK is a part of the extensive portfolio of electronic components TDK is known for, designed to cater to a broad spectrum of applications. While specific details for the VS100E-12 are not explicitly provided in the available information, components from TDK, especially those categorized under their general specifications, typically include advanced technology that ensures reliability, efficiency, and performance. TDK is renowned for its innovative material science and engineering, leading to products that excel in electrical characteristics, durability, and form factor optimization. Such components are often critical in power management, signal integrity, and electromagnetic compatibility solutions across various industry sectors including information technology, automotive, consumer electronics, and industrial equipment. Given TDK's commitment to quality and sustainability, the VS100E-12 is likely to embody these principles, offering designers a component that not only meets technical expectations but also adheres to environmental standards.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-48
Lowest to $5.8620
STMicroelectronics
MCU G031 Arm Cortex-M0+ 32KB UFQFPN-28 -40+ 125C
Lowest to $1.8769
Renesas Electronics America
MCU
Lowest to $80.3487
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess