EN
  • EN
  • DE

VLS5020T-1R2N

Part No VLS5020T-1R2N
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408238-VLS5020T-1R2N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLS5020T-1R2N CAD Model

Description

The VLS5020T-1R2N is a wire-wound inductor produced by TDK Corporation. It's designed for power supply applications where a balance of size, performance, and EMI reduction is required. This inductor is commonly used in DC-DC converters and other power management circuits.

Applications

  • DC-DC converters
  • Power supplies for portable electronics
  • Noise filtering in power lines
  • Smartphones and tablets
  • LED driver circuits

Features

  • Compact Size: Dimensions of 5.0 x 5.0 x 2.0 mm allows for use in space-constrained applications.
  • Magnetically Shielded Construction: Reduces electromagnetic interference (EMI) to surrounding components.
  • Low DC Resistance: Improves efficiency by minimizing power loss.
  • High Current Handling Capability: Allows for use in high-current power circuits.
  • Surface Mount Design: Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Space Saving: Enables high-density circuit designs.
  • Reduced EMI: Minimizes interference with other components, improving system stability.
  • Improved Efficiency: Low DC resistance reduces power dissipation, enhancing overall efficiency.
  • Simplified Manufacturing: Surface mount design allows for automated assembly.
  • Reliable Performance: Designed for stable operation in various environmental conditions.

Additional Details

The VLS5020T series employs a ferrite core. The inductance value is 1.2µH with a specified tolerance. '1R2' in the part number signifies the inductance value. The rated current and DC resistance for the VLS5020T-1R2N variant can be found in the product datasheet. It is RoHS compliant.

Optimal performance relies on proper PCB layout. Keep traces short and wide to reduce parasitic inductance and resistance. A ground plane beneath the inductor will further minimize EMI.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess