EN
  • EN
  • DE

VLS252015ET-100M

Part No VLS252015ET-100M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 10UH 660MA 588 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 10μH
Tolerance ±20%
Current Rating 660mA
Current - Saturation 720mA
DC Resistance (DCR) 588 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1008 (2520 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 098145-VLS252015ET-100M
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian VLS252015ET-100M CAD Model

Description

The VLS252015ET-100M is a wire-wound inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits, DC-DC converters, and other applications requiring a specific inductance value and a small form factor.

Applications

  • Smartphones: Power management circuits.
  • Tablet Computers: Voltage regulation.
  • Laptop Computers: Power supplies.
  • DC-DC Converters: Energy storage and ripple filtering.
  • Power Amplifiers: DC blocking.

Features

  • Compact Size: 2.5 x 2.0 x 1.5 mm dimensions.
  • Inductance Value: 10 μH.
  • High Current Capability: Handles rated DC current.
  • Magnetically Shielded: Reduces electromagnetic interference (EMI).
  • Wide Operating Temperature Range: Suitable for various environments.

Benefits

  • Space Saving: Enables miniaturization of electronic devices.
  • Improved Efficiency: Low DC resistance minimizes power losses.
  • Reduced EMI: Magnetically shielded construction reduces interference.
  • Stable Performance: Reliable operation across a wide temperature range.
  • Extended Battery Life: Lower power loss in power circuits contributes to longer battery life in portable devices.

Additional Details

The VLS252015ET-100M is a surface mount device (SMD) suitable for automated assembly processes. The 'ET' in the part number indicates specific performance or construction characteristics, which would be detailed in the product datasheet. The magnetically shielded design allows for placement of this inductor in close proximity to other components without causing significant EMI. The '100M' specifies an inductance of 10μH with a certain tolerance. Precise specifications, including rated current, DC resistance, Q-factor, and self-resonant frequency (SRF) can be found in the TDK datasheet.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1736 $50.3440
705+ $0.1425 $100.4625
1,090+ $0.1380 $150.4200
1,500+ $0.1336 $200.4000
1,940+ $0.1291 $250.4540
2,595+ $0.1158 $300.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,850 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess