EN
  • EN
  • DE

VLS252012MNT-1R0N

Part No VLS252012MNT-1R0N
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408221-VLS252012MNT-1R0N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS252012MNT-1R0N CAD Model

Description

The VLS252012MNT-1R0N is a wire-wound inductor manufactured by TDK Corporation. It's designed for use in power circuits, offering a compact size and excellent inductance characteristics.

Applications

      
  • Smartphones and mobile devices: For power management and DC-DC conversion circuits.
  •   
  • Tablets:  Used in power supplies and voltage regulation.
  •   
  • Wearable devices:  Suitable for small, battery-powered electronics.
  •   
  • DC-DC converters: Smoothing the ripple current in DC-DC converters.
  •   
  • Power supplies: Filtering and energy storage in various power supply designs.

Features

      
  • Small Size: Compact dimensions of 2.5 x 2.0 x 1.2 mm allow for high-density mounting.
  •   
  • High Inductance: Provides a rated inductance of 1.0 μH.
  •   
  • High Current Handling: Capable of handling a rated current.
  •   
  • Magnetically Shielded: Minimizes electromagnetic interference (EMI).
  •   
  • Operating Temperature: Wide operating temperature range, suitable for various environments.

Benefits

      
  • Space Saving: Its small size contributes to miniaturization of electronic devices.
  •   
  • Efficient Power Conversion: High inductance and low DC resistance (DCR) improve power conversion efficiency.
  •   
  • Reduced EMI: Magnetically shielded construction minimizes interference with surrounding components.
  •   
  • Stable Performance: Reliable performance over a wide temperature range ensures consistent operation.
  •   
  • Improved Battery Life: By minimizing power loss, it helps extend battery life in portable devices.

Additional Details

The VLS252012MNT-1R0N features a magnetically shielded construction, which reduces electromagnetic interference (EMI) and allows for placement of the inductor in close proximity to other components. This inductor has a low DC resistance, which helps minimize power loss and improve overall circuit efficiency. It is also designed to withstand high temperatures, making it suitable for use in demanding applications. The specific rated current and DC resistance values can be found in the TDK datasheet for this part.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess