EN
  • EN
  • DE

VLS201610MNT-3R3M

Part No VLS201610MNT-3R3M
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 757943-VLS201610MNT-3R3M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS201610MNT-3R3M CAD Model

Description

The VLS201610MNT-3R3M is a wire-wound inductor manufactured by TDK Corporation, intended for use in power supply circuits and other applications that require a small and high-performance inductor. The '3R3M' in the part number indicates an inductance value of 3.3 µH.

Applications

  • DC-DC converters in portable electronics
  • Power supplies for smartphones and tablets
  • Noise filtering in electronic circuits
  • RF signal processing
  • Buck and Boost converter circuits
  • Voltage regulation

Features

  • Small size: 2.0mm x 1.6mm x 1.0mm
  • Inductance: 3.3µH
  • Tolerance: Typically ±20% (refer to datasheet)
  • Magnetically shielded structure
  • High rated current (refer to manufacturer's datasheet)
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)

Benefits

  • Miniature Design: Enables compact and space-saving circuit layouts, especially for portable devices.
  • EMI Suppression: Shielded construction reduces electromagnetic interference, ensuring stable circuit operation.
  • Efficient Power Conversion: Low DC resistance reduces power losses, improving overall circuit efficiency.
  • Reliable Performance: Wide operating temperature range ensures stable operation in various environmental conditions.
  • Simplified Assembly: Designed for surface-mount technology (SMT) for automated assembly processes.

Additional Details

The VLS201610MNT-3R3M uses a ferrite core which allows it to achieve the desired inductance and maintain stability across frequencies. Always consult the TDK datasheet for the exact DC resistance (DCR), saturation current, and self-resonant frequency (SRF), as these parameters are critical for optimal circuit design. Adherence to the manufacturer's recommended soldering profiles during assembly will ensure reliable connections. RoHS compliant.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess