EN
  • EN
  • DE

VLS2012ET-220M

Part No VLS2012ET-220M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 22UH 330MA 1.764 OHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Inductance 22μH
Tolerance ±20%
Current Rating 330mA
Current - Saturation 330mA
DC Resistance (DCR) 1.764 Ohm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.047" (1.20mm)
Win Source Part Number 1117197-VLS2012ET-220M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS2012ET-220M CAD Model

Description

The VLS2012ET-220M is a wire-wound inductor manufactured by TDK Corporation. It is designed for use in power supply circuits for portable electronic devices, offering a compact size and high efficiency. The inductor is ideal for applications requiring stable inductance and low DC resistance.

Applications

  • DC-DC converters
  • Power supply circuits
  • Portable electronic devices (smartphones, tablets)
  • Noise filters
  • Buck converters

Features

  • Small size (2.0 x 1.2 x 1.0 mm)
  • High inductance value (22 μH)
  • Low DC resistance
  • Magnetically shielded construction
  • Surface mount device (SMD)

Benefits

  • Saves board space in compact electronic devices.
  • Provides stable inductance for efficient power conversion.
  • Reduces power loss and improves efficiency due to low DC resistance.
  • Minimizes electromagnetic interference (EMI) with its shielded construction.
  • Simplifies assembly and manufacturing processes with surface mount technology.

Specifications

The VLS2012ET-220M has an inductance value of 22 μH ± 20%. It features a low DC resistance, typically around 0.85 Ω. The rated current is approximately 200 mA. It operates within a temperature range of -40°C to +125°C. The self-resonant frequency (SRF) is approximately 18 MHz. It is packaged in a 2012 (0805) size SMD.

The VLS2012ET-220M is designed to meet the demanding requirements of modern portable electronic devices. Its compact size and high inductance value make it an ideal choice for space-constrained power supply applications. The low DC resistance minimizes power loss, improving the overall efficiency of the circuit. The magnetically shielded construction reduces electromagnetic interference, ensuring stable and reliable operation. This inductor is well-suited for use in DC-DC converters, power supply circuits, and noise filters in a wide range of electronic devices.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess