EN
  • EN
  • DE

VLP4045LT-100M

Part No VLP4045LT-100M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408181-VLP4045LT-100M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLP4045LT-100M CAD Model

Description

The VLP4045LT-100M is a wire-wound power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits for portable devices, particularly those requiring small size and high efficiency.

Applications

  • DC-DC converters in portable devices
  • Power supply circuits for smartphones and tablets
  • Voltage regulators in wearable devices
  • Power management in SSDs and HDDs
  • Noise filtering in power lines

Features

  • Small size: 4.0 x 4.0 x 4.5 mm
  • Low DC resistance: Reduces power loss and improves efficiency.
  • High inductance: 10µH inductance value.
  • Shielded construction: Minimizes EMI (electromagnetic interference).
  • Operating temperature: -40°C to +125°C (including self-temperature rise).
  • RoHS compliant: Environmentally friendly, lead-free.

Benefits

  • Improved power efficiency: Low DC resistance minimizes power dissipation, leading to longer battery life in portable devices.
  • Reduced EMI: Shielded construction prevents electromagnetic interference with other components in the system.
  • Compact design: Small size allows for higher component density on the PCB, leading to smaller and lighter devices.
  • Stable performance: Reliable operation over a wide temperature range.
  • Easy to use: Surface-mount design simplifies assembly and reduces manufacturing costs.

Additional Details

The VLP4045LT-100M inductor utilizes a ferrite core material, which contributes to its high inductance and low core loss. The shielded construction is achieved through a magnetic resin that surrounds the coil. This helps to contain the magnetic field and prevent it from interfering with other components. The inductor is designed for reflow soldering and is available in tape and reel packaging for automated assembly.

Specific Electrical Characteristics:

  • Inductance: 10 µH (at 100 kHz)
  • DC Resistance (DCR): Typically 0.16 ohms
  • Rated Current: Typically 0.75 Amps (Isat) / 0.85 Amps (Irms)

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 989 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess