EN
  • EN
  • DE

VLF4012AT-6R8MR96

Part No VLF4012AT-6R8MR96
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 6.8UH 960MA 230 MOHM / Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Ferrite 0.97A 0.23Ohm DCR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Type Wirewound
Material - Core Ferrite
Inductance 6.8μH
Tolerance ±20%
Current Rating 960mA
Current - Saturation 960mA
DC Resistance (DCR) 230 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.047" (1.20mm)
Win Source Part Number 054503-VLF4012AT-6R8MR96
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VLCF
Introduction Date May 20, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VLF4012AT-6R8MR96 CAD Model

Description

The VLF4012AT-6R8MR96 is a wire-wound inductor manufactured by TDK Corporation, belonging to the VLF series. These inductors are designed for power supply circuits in compact electronic devices where size and efficiency are critical. The '6R8M' indicates an inductance value of 6.8µH with a specified tolerance. The 'R96' likely denotes the rated current or a specific version.

Applications:

  • DC-DC converters in portable devices: Used in smartphones, tablets, wearables, and other battery-powered electronics.
  • Power management units (PMU): Provides efficient voltage regulation and noise filtering.
  • High-frequency power inductor applications: Suitable for applications requiring high efficiency in a small form factor.
  • Noise suppression in power lines: Reduces unwanted electromagnetic interference (EMI).

Features:

  • Compact Size: Optimized for space-constrained designs.
  • Magnetically Shielded: Minimizes electromagnetic interference.
  • High Current Handling: Capable of handling relatively large currents for its size.
  • Excellent Inductance Stability: Maintains stable inductance over temperature and frequency variations.
  • Lead-Free Construction: Compliant with RoHS environmental standards.

Benefits:

  • Space Saving: Allows for smaller and more compact electronic devices.
  • Reduced EMI: Improves overall device performance and reliability.
  • Efficient Power Conversion: Contributes to energy efficiency in DC-DC converters.
  • Reliable Performance: Provides stable and consistent operation in various conditions.
  • Environmental Compliance: Meets environmental regulations concerning lead content.

Specifications:

The VLF4012AT-6R8MR96 has an inductance of 6.8µH. The physical dimensions are 4.0mm x 4.0mm x 1.2mm. It is suitable for reflow soldering processes. It features a shielded construction. The rated current and DC resistance are specific to this part number and detailed in the TDK datasheet. The operating temperature range is also specified in the datasheet.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1771 $58.8550
120+ $0.9658 $115.8960
190+ $0.9357 $177.7830
260+ $0.9055 $235.4300
330+ $0.8753 $288.8490
445+ $0.7847 $349.1915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,018 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess