The VLF3014AT-1R0N1R7 is a wire-wound chip inductor manufactured by TDK. It's designed for power inductor applications requiring a small footprint and efficient performance. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic devices. It's often used in DC-DC converters and power management circuits in portable devices.
Applications
- DC-DC converters
- Power supplies for portable devices
- Noise filters
- Buck converters
- Boost converters
Features
- Small size: 3.0 x 3.0 x 1.4 mm
- Shielded construction for low EMI
- Low DC resistance
- High current handling capability
- Operating temperature range: -40°C to +105°C (including self-temperature rise)
Benefits
- Improved power efficiency due to low DC resistance
- Reduced electromagnetic interference
- Space-saving design
- Stable performance over a wide temperature range
- Reliable operation in demanding power applications
Additional Details
The VLF3014AT-1R0N1R7 has an inductance of 1.0 μH with a tolerance of ±30%. It exhibits a low DC resistance, typically around 0.17 Ohms. The rated current for this inductor is 1.7A. It's designed for surface mount technology (SMT) assembly, facilitating automated manufacturing processes. This inductor meets RoHS compliance standards, ensuring it is environmentally friendly.