EN
  • EN
  • DE

VLF3012AT-220MR33-LC

Part No VLF3012AT-220MR33-LC
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408144-VLF3012AT-220MR33-LC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLF3012AT-220MR33-LC CAD Model

Description

The VLF3012AT-220MR33-LC is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits, DC-DC converters, and other applications where efficient energy storage and filtering are required. Its compact size and shielded construction make it suitable for use in high-density electronic devices where space is at a premium.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Noise filtering in electronic circuits
  • Buck converters
  • Boost converters

Features

  • Shielded construction for low EMI
  • Small size: 3.0 x 3.0 x 1.2 mm
  • High current handling capability
  • Low DC resistance
  • Operating temperature range: -40°C to +105°C (including self-temperature rise)

Benefits

  • Reduced electromagnetic interference, improving circuit performance
  • Space-saving design for compact applications
  • Improved power efficiency due to low DC resistance
  • Stable inductance over a wide temperature range
  • Reliable operation in demanding power applications

Additional Details

The VLF3012AT-220MR33-LC features an inductance of 22 μH with a tolerance of ±20%. It has a low DC resistance, typically around 0.33 Ohms, which minimizes power loss and improves overall efficiency. The inductor is designed for surface mount technology (SMT) assembly, simplifying the manufacturing process. Its shielded construction effectively reduces electromagnetic interference (EMI), making it suitable for use in sensitive electronic devices. The rated current is 330mA. The ferrite core contributes to its high efficiency and compact size. Proper reflow soldering techniques should be used during assembly to ensure reliable electrical connections and long-term performance. This inductor is compliant with RoHS standards, ensuring environmental friendliness.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess