EN
  • EN
  • DE

VLF3010AT-4R7M

Part No VLF3010AT-4R7M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 743092-VLF3010AT-4R7M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF3010AT-4R7M CAD Model

Description

The VLF3010AT-4R7M is a shielded power inductor manufactured by TDK Corporation. It's designed for use in power supply circuits and DC-DC converters. This inductor is characterized by its low profile, small size, and excellent electrical characteristics, making it suitable for compact electronic devices.

Applications:

      
  • DC-DC converters
  •   
  • Power supply regulation
  •   
  • Noise filtering in power lines
  •   
  • Portable electronic devices
  •   
  • Smartphones, tablets, and laptops

Features:

      
  • Shielded construction for low EMI (Electromagnetic Interference)
  •   
  • Low DC resistance for high efficiency
  •   
  • Small size and low profile
  •   
  • Excellent current handling capability
  •   
  • Operating Temperature: -40°C to +105°C

Benefits:

      
  • Reduces electromagnetic interference, preventing noise from affecting other components
  •   
  • Improves the efficiency of power conversion circuits
  •   
  • Enables compact and lightweight designs
  •   
  • Provides stable and reliable performance in various operating conditions

Technical Specifications:

      
  • Inductance: 4.7 µH
  •   
  • Tolerance: ±20%
  •   
  • DC Resistance (DCR): Typically around 0.1 Ohms (Consult datasheet for precise value)
  •   
  • Saturation Current (Isat): Around 1.1 A (Consult datasheet for precise value)
  •   
  • Rated Current (Irms): Around 0.9 A (Consult datasheet for precise value)
  •   
  • Shielded: Yes
  •   
  • Footprint/Case Size: 3.0mm x 3.0mm x 1.0mm

The VLF3010AT-4R7M power inductor is a reliable and efficient component for power management in various electronic devices. Its shielded construction and low DC resistance make it a popular choice for designers seeking to minimize EMI and maximize efficiency. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines before use.

You May Also Be Interested in

Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess