EN
  • EN
  • DE

VLF3010AT-100MR49-PF

Part No VLF3010AT-100MR49-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408132-VLF3010AT-100MR49-PF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLF3010AT-100MR49-PF CAD Model

Description

The VLF3010AT-100MR49-PF is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for DC-DC converters and power supply circuits where a small size and high efficiency are required.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting drivers
  • Smartphone power management
  • Wearable devices

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Allows for use in space-constrained designs.
  • High Current Capacity: Suitable for applications requiring moderate current.
  • Low DC Resistance (DCR): Improves efficiency by reducing power loss.
  • Operating Temperature Range: Suitable for various environmental conditions.

Benefits

  • Reduced EMI: Shielded design minimizes interference with other components.
  • Efficient Power Conversion: Low DCR contributes to higher power conversion efficiency.
  • Space Saving: Compact size enables smaller and more compact devices.
  • Reliable Operation: Stable performance under different operating conditions.
  • Versatile Use: Suitable for a range of power supply and filtering applications.

Technical Specifications

The VLF3010AT-100MR49-PF features an inductance of 10μH with a tolerance of ±20%. It has a rated current of 0.49A and a low DC resistance (DCR) of 0.44 Ohms (typical) to minimize power losses. The saturation current is 0.49A. The shielded construction of the inductor minimizes electromagnetic interference (EMI). The operating temperature range is -40°C to +125°C. The inductor utilizes a ferrite core, optimizing performance and maintaining stable inductance under varying load conditions. Its compact dimensions make it suitable for use in mobile devices, portable power supplies, and other space-sensitive applications. TDK's commitment to quality ensures that this inductor delivers reliable and consistent performance.

The VLF3010AT series from TDK is engineered for applications requiring a blend of small size and effective performance. Its shielded construction helps to minimize electromagnetic interference (EMI), making it suitable for sensitive electronic devices. The reasonably high current capacity and low DCR contribute to efficient power conversion and minimal power loss. Its compact design makes it an excellent choice for space-constrained applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess