EN
  • EN
  • DE

VLCF5028T-3R3N1R7-2

Part No VLCF5028T-3R3N1R7-2
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 3.3UH 1.74A 37MOHM SMD / 3.3 µH Shielded Drum Core, Wirewound Inductor 1.74 A 37mOhm Max Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer TDK Corporation
Packaging Reel - TR
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 3.3 µH
Tolerance ±30%
Current Rating (Amps) 1.74 A
Current - Saturation (Isat) 1.74A
Shielding Shielded
DC Resistance (DCR) 37mOhm Max
Temperature Range - Operating -40°C ~ 105°C
Inductance Frequency - Test 100 kHz
Mounting Surface Mount
Case / Package Nonstandard
Size / Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Max) 0.110" (2.80mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number VLCF5028T3R3N1R72,445-6563-1,445-6563-2,445-6563-6
Standard Package 500
Win Source Part Number 1327783-VLCF5028T-3R3N1R7-2
Ultra Librarian 3D Model Ultra Librarian VLCF5028T-3R3N1R7-2 CAD Model

Description

The VLCF5028T-3R3N1R7-2 is a wire-wound chip inductor manufactured by TDK Corporation. It is designed for power inductor applications, offering high efficiency and a compact size. These inductors are often used in DC-DC converters and power supply circuits.

Applications:

  • DC-DC converters
  • Power supplies
  • Point-of-Load (POL) regulators
  • Smartphones and tablets
  • Portable electronic devices

Features:

  • Inductance: 3.3 μH
  • Tolerance: ±30%
  • Saturation Current: 1.7 A
  • DC Resistance (DCR): Check Datasheet for value
  • Shielded Construction
  • Operating Temperature Range: -40°C to +125°C

Benefits:

  • High Efficiency: Low DC resistance (DCR) minimizes power losses, resulting in higher efficiency.
  • Compact Size: Allows for miniaturization of electronic devices.
  • Shielded Construction: Reduces electromagnetic interference (EMI) with surrounding components.
  • Stable Performance: Reliable operation over a wide temperature range.
  • Suitable for High-Frequency Applications: Designed for use in modern, high-frequency switching power supplies.

The VLCF5028T-3R3N1R7-2 wire-wound chip inductor features a ferrite core construction optimized for power applications. The shielded design effectively reduces EMI. The surface mount terminals are designed for automated assembly. For detailed performance characteristics, including saturation current vs. temperature and frequency, refer to the TDK datasheet.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2861 $50.0675
430+ $0.2348 $100.9640
660+ $0.2274 $150.0840
910+ $0.2201 $200.2910
1,175+ $0.2128 $250.0400
1,575+ $0.1907 $300.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess