EN
  • EN
  • DE

VLCF4018T4R7M1R1-2A1

Part No VLCF4018T4R7M1R1-2A1
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408118-VLCF4018T4R7M1R1-2A1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLCF4018T4R7M1R1-2A1 CAD Model

Description

The VLCF4018T4R7M1R1-2A1 is a wire-wound inductor produced by TDK Corporation, designed for use in power supply circuits within compact electronic devices. It belongs to TDK's VLCF series, which emphasizes small size and efficient power handling. Its specific characteristics make it suitable for various DC-DC conversion and power management applications.

Applications:

  • DC-DC converters in portable electronics
  • Power supplies for smartphones and other mobile devices
  • Load point (POL) converters
  • Buck and boost converters

Features:

  • Compact size: 4.0 x 4.0 x 1.8 mm
  • Inductance: 4.7 μH
  • High current handling capacity for its size
  • Shielded construction for reduced EMI
  • Low DC resistance for improved efficiency

Benefits:

  • Saves valuable board space in portable devices.
  • Enhances power conversion efficiency, minimizing energy loss.
  • Reduces electromagnetic interference, ensuring stable operation of surrounding circuits.
  • Provides reliable performance in compact, power-sensitive applications.
  • RoHS compliant, contributing to environmentally friendly designs.

Technical Specifications:

  • Inductance: 4.7 μH ±20%
  • DC Resistance (DCR): 0.11 Ω (typical), 0.12 Ω (maximum)
  • Rated Current: 1.1 A
  • Saturation Current: 1.3 A (typical)
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise)
  • Self-Resonant Frequency (SRF): 40 MHz (typical)

The VLCF4018T4R7M1R1-2A1 inductor's shielded design minimizes electromagnetic interference, a critical factor in densely packed electronic devices. Its low DC resistance helps to improve power conversion efficiency and reduce heat generation. The high rated current ensures stable performance under varying load conditions. The component's compact size makes it ideal for applications where space is at a premium. Its RoHS compliance ensures that it meets environmental standards.

To ensure optimal performance and reliability, it is essential to adhere to the manufacturer's recommendations regarding circuit design and layout. Detailed specifications and application guidelines can be found in the TDK datasheet for the VLCF4018T4R7M1R1-2A1. Following these guidelines will help to maximize the component's performance and lifespan.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess