EN
  • EN
  • DE

S-81224SG-QX-T1

Part No S-81224SG-QX-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309397-S-81224SG-QX-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81224SG-QX-T1 CAD Model

Description

The S-81224SG-QX-T1 is a high-precision voltage tracker IC manufactured by SII Semiconductor Corporation. It's designed to provide a stable and accurate output voltage that closely tracks its input voltage. The '-QX-T1' suffix indicates specific parameters, most likely related to output voltage and packaging.

Applications:

  • Power Management Systems: Ideal for precise voltage regulation in portable devices like smartphones, tablets, and wearables.
  • Battery-Powered Equipment: Provides stable voltage regulation in battery-operated devices to maximize battery life.
  • Backup Power Supplies: Ensures consistent voltage output in critical systems during power interruptions.
  • Linear Regulation: Used in linear regulators to efficiently step down voltage levels.
  • Post Regulation for SMPS: Improves output voltage stability in switch-mode power supplies (SMPS).

Features:

  • High-Precision Tracking: Ensures accurate output voltage tracking relative to the input voltage, even with varying input or load conditions.
  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output, extending battery life.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Overcurrent Protection: Protects the device and connected circuits from damage due to excessive current draw.
  • Thermal Shutdown: Prevents the IC from overheating, ensuring reliable operation and longevity.
  • Compact Packaging: Typically available in small packages like SOT-23, suitable for space-constrained applications. The '-QX-T1' likely specifies a particular package type.

Benefits:

  • Enhanced Power Efficiency: Low dropout and quiescent current contribute to increased power efficiency and longer battery life.
  • Improved System Reliability: Overcurrent and thermal protection enhance system reliability by preventing component damage.
  • Precise Voltage Regulation: Guarantees a stable and accurate output voltage, crucial for sensitive electronic components.
  • Simplified Design: Integrated protection features and compact packaging simplify circuit design and reduce the BOM.
  • Consistent Performance: Delivers stable performance across various operating conditions.

Additional Details:

The S-81224SG-QX-T1 operates within a specified input voltage range and provides a corresponding regulated output voltage. The specific meaning of the '-QX' suffix is likely detailed in the manufacturer's datasheet, potentially indicating a specific output voltage setting or tolerance. 'T1' commonly indicates tape and reel packaging for automated assembly. Consult the datasheet for comprehensive electrical characteristics, including voltage accuracy, dropout voltage, quiescent current, protection thresholds, and package dimensions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess