EN
  • EN
  • DE

VLC5045T-2R2N

Part No VLC5045T-2R2N
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 2.2UH 5A 22 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Inductance 2.2μH
Tolerance ±30%
Current Rating 5A
Current - Saturation 5A
DC Resistance (DCR) 22 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.177" (4.50mm)
Win Source Part Number 123314-VLC5045T-2R2N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLC5045T-2R2N CAD Model

Description

The VLC5045T-2R2N is a wire-wound inductor manufactured by TDK Corporation. This inductor is well-suited for power supply circuits and similar applications requiring a balance of compact size and robust performance. As part of TDK's VLC series, it benefits from the series' reputation for efficient energy storage and low losses.

Applications:

  • DC-DC converters
  • Power supplies for various electronic devices
  • Noise filtering in power lines
  • Voltage regulators

Features:

  • Compact size: 5.0 x 5.0 x 4.5 mm
  • Inductance: 2.2 μH
  • High rated current handling capability
  • Magnetically shielded construction
  • Low DC resistance (DCR)

Benefits:

  • Space-saving design allows for integration into densely populated circuit boards.
  • Efficient power conversion and reduced energy losses due to low DCR.
  • Minimized electromagnetic interference (EMI) thanks to the shielded construction.
  • Stable performance across a range of operating temperatures.
  • Reliable operation in power-sensitive applications.

Technical Specifications:

  • Inductance: 2.2 μH ±30%
  • DC Resistance (DCR): 0.048 Ω (typical)
  • Rated Current: 3.4 A
  • Saturation Current: 4.5 A (typical)
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise)
  • Self-Resonant Frequency (SRF): 75 MHz (typical)

The VLC5045T-2R2N inductor’s shielded design effectively contains the magnetic field, reducing interference with neighboring components. The low DC resistance minimizes power losses, contributing to the overall efficiency of the power supply. The high rated current ensures that the inductor can handle the demanding load conditions often encountered in power electronics. Furthermore, compliance with RoHS standards guarantees that the component is environmentally friendly.

For optimal performance, it is important to follow the manufacturer's recommendations for circuit design and layout. The TDK datasheet for the VLC5045T-2R2N provides detailed information about the component's characteristics and application guidelines. This information is crucial for ensuring proper operation and maximizing the inductor's lifespan.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1251 $58.1715
1,125+ $0.1027 $115.5375
1,745+ $0.0995 $173.6275
2,400+ $0.0963 $231.1200
3,105+ $0.0931 $289.0755
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess