EN
  • EN
  • DE

TSL1112S-680K1R6-PF

Part No TSL1112S-680K1R6-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 396291-TSL1112S-680K1R6-PF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSL1112S-680K1R6-PF CAD Model

Description

The TSL1112S-680K1R6-PF is a shielded power inductor manufactured by TDK Corporation. These inductors are designed for high-efficiency power conversion and are suitable for various applications where a small footprint and reliable performance are crucial.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters for voltage regulation in electronic circuits.
  • Power Supplies: Incorporated in power supplies for a wide range of electronic devices, ensuring stable and efficient power delivery.
  • Portable Electronics: Found in smartphones, tablets, laptops, and other portable devices to manage power effectively.
  • LED Lighting: Used in LED drivers to provide consistent current and voltage for optimal LED performance.
  • Automotive Systems: Utilized in automotive electronics, including power management and control systems.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) for improved performance.
  • High Current Capacity: Designed to handle high current levels without saturating.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.

Benefits:

  • Improved Efficiency: Low DC resistance contributes to higher power conversion efficiency, minimizing heat generation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of nearby components.
  • Space Saving: Compact size allows for smaller and more efficient designs, maximizing board space.
  • Reliable Performance: Excellent temperature stability ensures consistent performance under varying operating conditions.
  • High Current Handling: Suitable for applications requiring high current levels.

Additional Details:

The TSL1112S series from TDK is known for its robustness and reliability in power management applications. The TSL1112S-680K1R6-PF has an inductance value of 68µH (implied by 680). The 'K' in the part number indicates the tolerance, typically ±10%. The '1R6' likely indicates the test frequency or impedance. It is essential to consult the TDK datasheet for detailed specifications, including inductance tolerance, saturation current, and other electrical parameters, to ensure optimal performance and reliability in the intended application. The 'PF' suffix refers to the packaging type suitable for automated assembly processes.

You May Also Be Interested in

TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess