EN
  • EN
  • DE

TSL0808RA-4R7M3R5-1PF

Part No TSL0808RA-4R7M3R5-1PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 396281-TSL0808RA-4R7M3R5-1PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSL0808RA-4R7M3R5-1PF CAD Model

Description

The TSL0808RA-4R7M3R5-1PF is a multilayer ceramic chip inductor manufactured by TDK Corporation. It is designed for high-frequency applications requiring small size, high Q-factor, and stable inductance. This inductor is commonly used in various RF and wireless communication circuits. The compact size allows for dense placement on printed circuit boards.

Applications:

      
  • RF filters in mobile devices.
  •   
  • Impedance matching circuits for antennas.
  •   
  • Wireless communication systems (e.g., Bluetooth, WLAN).
  •   
  • High-frequency oscillators.
  •   
  • RF chokes.

Features:

      
  • Multilayer ceramic construction.
  •   
  • Small 0808 case size.
  •   
  • High Q-factor for low losses.
  •   
  • Stable inductance of 4.7 μH.
  •   
  • High self-resonant frequency (SRF).
  •   
  • RoHS compliant.

Benefits:

      
  • Improved signal quality due to low insertion loss.
  •   
  • Reduced power consumption in RF circuits.
  •   
  • Stable performance over temperature.
  •   
  • Space-saving design for compact applications.
  •   
  • Enhanced reliability in harsh environments.

Additional Details:

The TSL0808RA-4R7M3R5-1PF inductor features a nominal inductance value of 4.7 μH (microhenries) with a tolerance of ±20%. The 0808 case size indicates its compact dimensions, allowing for high-density mounting. The multilayer ceramic construction ensures stable performance over a wide range of temperatures and frequencies. The high Q-factor minimizes energy loss, making it suitable for RF applications. The self-resonant frequency (SRF) is typically in the high MHz to GHz range, ensuring that the inductor operates effectively at high frequencies. The rated current is approximately 50mA. The inductor is designed to withstand reflow soldering processes for automated assembly. The operating temperature range is typically from -55°C to +125°C. The 'PF' suffix denotes that the component is lead-free and RoHS compliant, meeting environmental regulations. This inductor is widely used to improve the performance of RF circuits by providing stable inductance and minimizing signal loss. Its robust design ensures reliable operation in demanding applications.

You May Also Be Interested in

Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess