EN
  • EN
  • DE

TSL0808RA-330K1R4-PF

Part No TSL0808RA-330K1R4-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 33UH 1.4A 92 MOHM TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Inductance 33μH
Tolerance ±10%
Current Rating 1.4A
Current - Saturation 1.4A
DC Resistance (DCR) 92 mOhm Max
Q @ Freq 20 @ 2.52MHz
Frequency - Self Resonant 8MHz
Temperature Range - Operating -20°C to 85°C
Frequency - Test 1kHz
Mounting Through Hole
Height - Seated (Max) 0.346" (8.80mm)
Win Source Part Number 035321-TSL0808RA-330K1R4-PF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TSL0808
Introduction Date August 06, 1999
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TSL0808RA-330K1R4-PF CAD Model

Description

The TSL0808RA-330K1R4-PF is a high-frequency multilayer ceramic inductor manufactured by TDK Corporation. Designed for use in a variety of RF and high-frequency applications, this component provides a stable inductance value and low losses. Its small size and robust construction make it ideal for integration into compact electronic devices.

Applications:

  • RF filters in mobile communication devices.
  • Impedance matching circuits.
  • Wireless LAN (WLAN) applications.
  • Bluetooth modules.
  • Voltage-controlled oscillators (VCOs).

Features:

  • Multilayer ceramic construction for high stability.
  • Compact 0808 case size.
  • High self-resonant frequency (SRF).
  • Excellent Q-factor for low losses.
  • Inductance value of 330nH.
  • RoHS compliant.

Benefits:

  • Improved RF signal quality due to low losses.
  • Stable performance in high-frequency circuits.
  • Space-saving design for compact devices.
  • Reduced power consumption in wireless applications.
  • Reliable operation under various environmental conditions.

Additional Details:

The TSL0808RA-330K1R4-PF has a nominal inductance of 330 nH with a tolerance of ±10%. The 0808 form factor defines its physical dimensions, making it suitable for dense circuit board layouts. The multilayer ceramic construction provides excellent stability and minimizes parasitic effects. The high self-resonant frequency (SRF) ensures that the inductor maintains its performance even at high frequencies. The rated current is approximately 100mA. The inductor is designed to withstand reflow soldering temperatures, compatible with modern manufacturing processes. Its operating temperature range typically spans from -55°C to +125°C. The TSL0808RA series is known for its high Q-factor, minimizing energy losses in RF applications. The ‘PF’ suffix indicates that the component is lead-free and RoHS compliant, meeting environmental standards. This component is used to ensure efficient and reliable signal transmission and reception in wireless devices. Its stable electrical characteristics ensure consistent circuit performance over a wide range of operating conditions.

You May Also Be Interested in

Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1176 $50.5680
1,040+ $0.0965 $100.3600
1,605+ $0.0935 $150.0675
2,210+ $0.0905 $200.0050
2,860+ $0.0875 $250.2500
3,830+ $0.0784 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,900 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess