EN
  • EN
  • DE

TSL0808RA-271KR51-PF

Part No TSL0808RA-271KR51-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 396280-TSL0808RA-271KR51-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSL0808RA-271KR51-PF CAD Model

Description

The TSL0808RA-271KR51-PF is a multilayer ceramic inductor manufactured by TDK Corporation. This component is designed for high-frequency applications requiring stable inductance and minimal signal loss. Its compact size and robust construction make it suitable for a wide range of electronic devices.

Applications:

  • High-frequency circuits in smartphones and other mobile devices.
  • Wireless communication modules (e.g., Bluetooth, Wi-Fi).
  • RF filters and impedance matching networks.
  • Power amplifiers.
  • Oscillators.

Features:

  • Multilayer ceramic construction.
  • High self-resonant frequency (SRF).
  • Small size (0808 footprint).
  • Excellent Q factor.
  • Stable inductance over temperature.
  • RoHS compliant.

Benefits:

  • Improved signal quality in high-frequency circuits.
  • Reduced power loss due to low DC resistance.
  • Stable performance over a wide temperature range.
  • Space-saving design for compact electronic devices.
  • Reliable performance in demanding applications.

Additional Details:

The TSL0808RA-271KR51-PF has an inductance value of 270nH with a tolerance of ±10%. The rated current is around 100mA. The 0808 case size signifies its dimensions (0.08 inch x 0.08 inch). The multilayer ceramic construction provides excellent stability and minimizes parasitic effects. The high self-resonant frequency (SRF) ensures that the inductor maintains its performance at high frequencies. The component is designed to withstand reflow soldering processes, making it suitable for automated assembly. The operating temperature range typically spans from -55°C to +125°C. The TSL0808RA series of inductors is widely used in communication and signal processing applications where high performance and reliability are critical. The ‘PF’ suffix indicates that the component is lead-free and complies with RoHS standards, ensuring environmental responsibility. This inductor helps optimize circuit performance in various wireless and high-frequency applications, providing stable inductance and minimal insertion loss.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess