EN
  • EN
  • DE

TRTEP7S-U675A013

Part No TRTEP7S-U675A013
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD-8P
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 750325-TRTEP7S-U675A013
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TRTEP7S-U675A013 CAD Model

Description

The TRTEP7S-U675A013 is a common mode choke manufactured by TDK Corporation. Common mode chokes are used to suppress common mode noise in electronic circuits, which is a type of electromagnetic interference (EMI) that can disrupt the operation of sensitive devices. They are widely used in signal and power lines to improve signal integrity and reduce noise emissions.

Applications

  • USB data lines
  • HDMI interfaces
  • LVDS interfaces
  • CAN bus systems
  • Power lines in electronic devices

Features

  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • Excellent noise suppression characteristics
  • RoHS compliant

Benefits

  • Reduces EMI and improves signal integrity
  • Protects sensitive circuits from noise
  • Enhances the performance and reliability of electronic devices
  • Meets regulatory requirements for EMI emissions
  • Easy to implement in circuit designs

Technical Specifications

The TRTEP7S-U675A013 has a specific common mode impedance at a certain frequency (typically 100 MHz). It also has a rated current, DC resistance, and isolation voltage. The inductance value is a key parameter for determining its effectiveness in suppressing common mode noise. It is available in a surface mount package for easy integration into printed circuit boards. Detailed specifications, including impedance vs. frequency curves and mechanical dimensions, are available in the TDK datasheet for this part.

Common mode chokes work by presenting a high impedance to common mode currents while allowing differential mode currents to pass through with minimal attenuation. This effectively blocks common mode noise from entering or leaving the circuit. The selection of a common mode choke depends on the frequency range of the noise to be suppressed, the current carrying capacity required, and the physical size constraints of the application. Proper grounding is also essential for the effective operation of a common mode choke.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess