EN
  • EN
  • DE

TLA-7T231LF-T

Part No TLA-7T231LF-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217783-TLA-7T231LF-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-7T231LF-T CAD Model

Description

The TLA-7T231LF-T is a common mode choke coil manufactured by TDK Corporation. This component is engineered to suppress common mode noise in a variety of electronic devices and systems, with a particular focus on low-frequency applications. Its design aims to provide high impedance for common mode currents while minimizing the impact on differential mode signals, ensuring signal integrity.

Applications

  • Power Line Filtering: Used to filter common mode noise from AC power lines, protecting sensitive electronic equipment from voltage spikes and noise interference.
  • Audio Equipment: Integrated into audio amplifiers, sound systems, and other audio devices to minimize unwanted noise and distortion, enhancing audio clarity and fidelity.
  • DC Power Supplies: Provides common mode noise filtering in DC power supplies, ensuring stable and clean power output for connected devices.
  • Industrial Control Systems: Utilized in industrial automation and control systems to suppress noise and improve the reliability of communication and control signals, ensuring consistent and accurate operation.
  • Medical Electronic Equipment: Employed in medical devices to reduce electromagnetic interference (EMI), minimizing potential risks to patients and improving overall device reliability.

Features

  • High Common Mode Impedance at Low Frequencies: Provides excellent suppression of common mode noise at lower frequencies, crucial for maintaining signal integrity and reducing interference.
  • Low Differential Mode Impedance: Minimizes signal attenuation, ensuring that the desired signals are not significantly affected by the choke's presence in the circuit.
  • Surface Mount Design: Facilitates easy and efficient automated assembly on printed circuit boards (PCBs), reducing manufacturing time and costs.
  • Compact Size: Allows for integration into space-constrained electronic devices, maximizing board space utilization and design flexibility.
  • RoHS Compliant: Meets environmental standards and regulations regarding hazardous substances, making it an environmentally responsible choice.

Benefits

  • Enhanced Noise Immunity: Improves the ability of electronic devices to resist noise interference, increasing overall reliability and stability.
  • Improved Audio Performance: Reduces noise and distortion in audio signals, providing a cleaner and more enjoyable listening experience for users.
  • Increased System Stability: Protects sensitive electronic components from noise-related damage, leading to a more robust and reliable system over time.
  • Simplified Circuit Integration: Easy to incorporate into existing circuit designs with minimal modifications, saving valuable time and resources during development.
  • Optimized for Low-Frequency Noise Suppression: Specifically designed to address issues related to low-frequency noise, ensuring optimal performance in targeted applications.

Additional Details

The TLA-7T231LF-T common mode choke is constructed using a ferrite core material optimized for performance at low frequencies. The physical design minimizes parasitic capacitance and inductance, ensuring that the choke has a minimal impact on desired signals. Its surface mount design makes it ideal for automated manufacturing processes.

Key electrical characteristics to consider when selecting this choke include impedance versus frequency, rated current, DC resistance, and insertion loss. Consult the TDK datasheet for detailed specifications and comprehensive performance characteristics to ensure suitability for specific applications.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess