EN
  • EN
  • DE

TLA-6T211A

Part No TLA-6T211A
Manufacturer TDK Corporation
Catalog Pulse Transformers
Description XFRMR LAN 1CT:1CT 350UH 16SMD / 350μH LAN Pulse Transformer 1CT:1CT Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr TDK Corporation
Series TLA
Package Tray
Product Status Active
Transformer Type LAN
Inductance 350µH
Mounting Type Surface Mount
Size / Dimension 0.500" L x 0.330" W (12.70mm x 8.37mm)
Height - Seated (Max) 0.083" (2.10mm)
Temperature Range - Operating 0°C ~ 70°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 899807-TLA-6T211A
Ultra Librarian 3D Model Ultra Librarian TLA-6T211A CAD Model

Description

The TLA-6T211A is a LAN transformer from TDK Corporation. It is part of the TLA series and is designed for use in pulse transformer applications.

  • Transformer Type: LAN Transformer
  • Manufacturer: TDK Corporation
  • Series: TLA
  • Application: Pulse Transformer
  • Size: 0.500" L x 0.330" W (12.70mm x 8.37mm)
  • Height: 0.083" (2.10mm)
  • Inductance: 350 μH
  • Operating Temperature: 0°C to 70°C
  • Mounting: Surface Mountable
  • Package: Tray
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8610 $51.6600
145+ $0.7065 $102.4425
220+ $0.6844 $150.5680
305+ $0.6623 $202.0015
395+ $0.6403 $252.9185
525+ $0.5740 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess