EN
  • EN
  • DE

TLA-6T115-T

Part No TLA-6T115-T
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217761-TLA-6T115-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-6T115-T CAD Model

Description

The TLA-6T115-T is a common mode choke coil manufactured by TDK Corporation, designed for effective noise suppression in various electronic circuits. These coils are crucial components in reducing unwanted electromagnetic interference (EMI) and radio frequency interference (RFI) from power lines and signal lines, ensuring stable and reliable operation of electronic devices.

Applications

  • Power Supplies: Used to filter noise in power supply circuits, ensuring clean and stable power delivery.
  • LED Lighting: Employed to reduce EMI in LED lighting systems, preventing interference with other electronic devices.
  • Consumer Electronics: Integrated into televisions, audio equipment, and other consumer electronics to minimize noise and improve performance.
  • Industrial Equipment: Utilized in industrial control systems and machinery to suppress noise and ensure reliable operation.
  • Communication Devices: Used in routers, modems, and other communication equipment to filter noise and improve signal integrity.

Features

  • High Impedance: Offers high impedance over a wide frequency range, effectively suppressing common mode noise.
  • Compact Size: Designed with a compact form factor, making it suitable for use in space-constrained applications.
  • High Current Capacity: Capable of handling high current loads without saturation.
  • Excellent Noise Suppression: Provides excellent common mode noise suppression characteristics.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits

  • Improved Signal Integrity: Reduces noise and interference, resulting in improved signal integrity in electronic circuits.
  • Enhanced System Reliability: Minimizes the impact of noise on system performance, leading to enhanced reliability.
  • Reduced EMI/RFI: Effectively suppresses EMI and RFI, preventing interference with other electronic devices.
  • Compliance with Regulatory Standards: Helps meet regulatory requirements for EMI and RFI emissions.
  • Stable Performance: Maintains stable performance over a wide range of operating conditions.

The TLA-6T115-T common mode choke coil is designed to provide excellent noise suppression performance in a compact and reliable package. Its high impedance characteristics and high current capacity make it suitable for a wide range of applications. Additional technical specifications typically include inductance values, rated current, DC resistance, and operating temperature range. For precise specifications, refer to the official TDK datasheet.

You May Also Be Interested in

Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Lowest to $4.6568
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,352 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess