EN
  • EN
  • DE

TFM252010G-R47MTAA

Part No TFM252010G-R47MTAA
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840170-TFM252010G-R47MTAA
Ultra Librarian 3D Model Ultra Librarian TFM252010G-R47MTAA CAD Model

Description

The TFM252010G-R47MTAA is a thin-film metal power inductor manufactured by TDK Corporation. These inductors are characterized by their compact size, high efficiency, and excellent current handling capabilities, making them suitable for a variety of power management applications.

Applications:

  • DC-DC Converters: Used as output inductors in buck, boost, and buck-boost converters for filtering and energy storage.
  • Power Management Circuits: Employed in voltage regulators, load switches, and other power management circuits to improve efficiency and reduce noise.
  • Mobile Devices: Found in smartphones, tablets, and other portable devices for power management and filtering.
  • Wearable Electronics: Utilized in smartwatches, fitness trackers, and other wearable devices where compact size and high efficiency are crucial.
  • LED Lighting: Used in LED drivers for power filtering and current regulation.

Features:

  • Thin-Film Metal Construction: Offers high inductance, low DC resistance (DCR), and excellent current handling capability in a small size.
  • Compact Size: Designed for surface mount technology (SMT), enabling compact designs and efficient use of board space (2.5mm x 2.0mm x 1.0mm).
  • High Saturation Current: Provides stable inductance even at high current levels.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits:

  • Improved Power Efficiency: Minimizes power losses and improves the efficiency of power management circuits.
  • Reduced Noise: Filters out unwanted noise and interference, resulting in a cleaner and more reliable power supply.
  • Compact Design: Allows for smaller and more efficient device designs.
  • Stable Performance: Provides consistent performance over a wide temperature range and current levels.
  • Extended Battery Life: Improves battery life in portable devices.

Additional Details:

The TFM252010G-R47MTAA inductor has an inductance value of 0.47 μH (indicated by R47M), a specified tolerance (M usually indicates ±20%), a saturation current rating, and a DC resistance (DCR). Proper soldering techniques are essential to ensure reliable connections and prevent damage to the inductor. Consult the datasheet for detailed specifications, application guidelines, and soldering recommendations.

You May Also Be Interested in

Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0984 $50.1840
1,240+ $0.0808 $100.1920
1,920+ $0.0783 $150.3360
2,645+ $0.0757 $200.2265
3,420+ $0.0732 $250.3440
4,575+ $0.0656 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess