EN
  • EN
  • DE

TFM201610A-2R2M

Part No TFM201610A-2R2M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 216874-TFM201610A-2R2M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFM201610A-2R2M CAD Model

Description

The TFM201610A-2R2M is a thin-film metal power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits in portable devices. Its small size and high efficiency make it suitable for space-constrained applications.

Applications

  • Smartphones: Used in power management circuits within smartphones.
  • Tablets: Suitable for voltage regulation in tablets.
  • Wearable Devices: Employed in smartwatches, fitness trackers, and other wearable technology.
  • Portable Audio Players: Utilized in the power supplies of portable music players.
  • DC-DC Converters: Ideal for use in DC-DC converters for voltage step-up or step-down.

Features

  • Small Size: Compact 2016 (2.0 x 1.6 mm) footprint.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • High Inductance: Offers an inductance value of 2.2µH.
  • Metal Alloy Core: Provides excellent saturation characteristics.
  • High Current Capability: Supports high current levels without significant inductance drop.

Benefits

  • Space Saving: The small size enables compact designs in portable devices.
  • High Efficiency: Low DC resistance reduces power dissipation and increases efficiency.
  • Stable Inductance: Metal alloy core ensures stable inductance under varying current and temperature conditions.
  • Improved Performance: High current capability allows for stable operation in demanding applications.
  • Extended Battery Life: Lower power losses contribute to longer battery life in portable devices.

Additional Details

The TFM201610A-2R2M has a rated current specified in TDK's datasheet. It is compliant with RoHS standards, ensuring environmental safety. Its operating temperature range is typically between -40°C to +85°C. This component is essential in providing stable and efficient power delivery in portable electronics.

You May Also Be Interested in

Pulse
FIXED IND
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess