EN
  • EN
  • DE

TFM160808ALC-R47MTAA

Part No TFM160808ALC-R47MTAA
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 470NH 2.7A 62 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Thin Film
Material - Core Metal
Inductance 470nH
Tolerance ±20%
Current Rating 2.7A
Current - Saturation 2A
DC Resistance (DCR) 62 mOhm
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.032" (0.80mm)
Win Source Part Number 1039040-TFM160808ALC-R47MTAA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFM160808ALC-R47MTAA CAD Model

Description

The TFM160808ALC-R47MTAA is a thin-film inductor manufactured by TDK Corporation. This inductor is designed for high-frequency applications, offering a compact size and excellent electrical characteristics. It excels in applications where miniaturization and performance are critical.

Applications

  • RF Circuits: Used in impedance matching networks.
  • Wireless Communication Devices: Found in filters and oscillators.
  • Mobile Phones: Employed in antenna tuning and RF front-end circuits.
  • Bluetooth Modules: Utilized in impedance matching.
  • GPS Devices: Integrated into filter circuits.

Features

  • High Self-Resonant Frequency (SRF): Allows for operation at high frequencies.
  • Small Size: Dimensions are 1.6mm x 0.8mm x 0.8mm.
  • High Q-Factor: Provides low losses and efficient performance.
  • Tight Tolerance: Ensures consistent performance across different units.
  • Thin-Film Construction: Enables precise control of electrical parameters.
  • Operating Temperature Range: Suitable for a wide range of operating conditions.

Benefits

  • Improved RF Performance: High SRF and Q-factor enhance signal integrity and reduce losses.
  • Space Saving: Compact size allows for use in densely populated circuit boards.
  • Stable Performance: Maintains consistent performance over a range of frequencies and temperatures.
  • Reliable Performance: Designed for long-term reliability in demanding RF applications.

Additional Details

The TFM160808ALC-R47MTAA features a ceramic core material and thin-film winding technology. This combination provides excellent electrical characteristics and stable performance. The small footprint is ideal for miniaturized electronics where board space is at a premium. The specified inductance is 0.47µH with a tight tolerance that ensures consistent performance across different units. The component is designed to handle significant current levels without significant performance degradation. Its construction minimizes parasitic capacitance and inductance, enabling high-frequency operation. This inductor meets industry standards for environmental compliance.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0984 $50.1840
1,240+ $0.0807 $100.0680
1,920+ $0.0782 $150.1440
2,645+ $0.0757 $200.2265
3,420+ $0.0732 $250.3440
4,575+ $0.0656 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess