EN
  • EN
  • DE

TDK73K222BL-IH

Part No TDK73K222BL-IH
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 363514-TDK73K222BL-IH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDK73K222BL-IH CAD Model

Description

The TDK73K222BL-IH is a common mode choke designed for noise suppression in various electronic devices. Manufactured by TDK Corporation, a leading provider of electronic components, this choke is engineered to effectively attenuate common mode noise while minimally affecting differential mode signals. Its robust design and high impedance characteristics make it suitable for a wide range of applications.

Applications

  • Power Supplies: Used to filter common mode noise in power supply circuits, ensuring clean power delivery to sensitive components.
  • Industrial Equipment: Employed in industrial control systems and machinery to mitigate noise interference and improve reliability.
  • Consumer Electronics: Integrated into audio equipment, televisions, and other consumer devices to reduce noise and enhance signal integrity.
  • Medical Devices: Used in medical electronic equipment to minimize electromagnetic interference and ensure accurate measurements.
  • Automotive Electronics: Utilized in automotive systems to suppress noise from various sources, improving the performance and reliability of onboard electronics.

Features

  • High Common Mode Impedance: Offers excellent attenuation of common mode noise signals across a wide frequency range.
  • Low Differential Mode Impedance: Minimizes signal distortion and insertion loss, preserving the integrity of differential mode signals.
  • Compact Size: Designed with a small footprint for space-constrained applications.
  • High Rated Current: Capable of handling substantial current loads without performance degradation.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.
  • Surface Mount Design: Facilitates automated assembly and high-density circuit board layouts.

Benefits

  • Improved Signal Integrity: Reduces noise interference, leading to clearer signals and more reliable performance.
  • Enhanced System Reliability: Protects sensitive components from noise-induced damage and malfunction.
  • Reduced EMI Emissions: Helps systems meet electromagnetic interference (EMI) standards and regulations.
  • Optimized Power Delivery: Ensures stable and clean power supply, improving the efficiency and longevity of electronic devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal design changes.
  • Cost-Effective Solution: Provides a reliable and efficient noise suppression solution at a competitive price.

Additional Details

The TDK73K222BL-IH common mode choke is characterized by its high impedance at specific frequencies, typically in the MHz range, which effectively blocks common mode noise. It is constructed with a ferrite core and carefully wound coils to achieve optimal performance. The choke's compact size and surface mount design make it suitable for automated assembly processes and high-density circuit board layouts. The materials used in its construction ensure compliance with RoHS environmental standards. This component is a crucial element in ensuring the electromagnetic compatibility (EMC) of electronic devices. Specific technical specifications include its inductance value, DC resistance, rated current, and operating temperature range, which should be verified from the official TDK datasheet for precise application suitability.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
Need more? Email Us
IXYS
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8925 $67.5700
9+ $13.8606 $124.7454
13+ $13.4273 $174.5549
18+ $12.9942 $233.8956
23+ $12.5611 $288.9053
31+ $11.2617 $349.1127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 341 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess