EN
  • EN
  • DE

STC13575T-331M1R0-PF

Part No STC13575T-331M1R0-PF
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 344834-STC13575T-331M1R0-PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC13575T-331M1R0-PF CAD Model

Description

The STC13575T-331M1R0-PF is a high-performance common mode choke from TDK Corporation, designed to suppress common mode noise in high-speed differential transmission lines. This component is crucial for maintaining signal integrity and ensuring compliance with EMC standards in a variety of electronic devices.

Applications

  • USB 2.0/3.0/3.1 data lines: Used to filter noise and maintain signal integrity.
  • HDMI interfaces: Employed in display devices and multimedia equipment to suppress common mode noise and prevent signal degradation.
  • LVDS (Low-Voltage Differential Signaling) interfaces: Commonly used in LCD panels, automotive displays, and other high-speed data transmission systems.
  • Ethernet lines: Protects network devices from common mode noise and ensures stable data transmission.
  • DisplayPort interfaces: Incorporated into computers, monitors, and other display devices to filter noise and maintain signal quality.

Features

  • High Common Mode Attenuation: Provides effective suppression of common mode noise across a wide frequency range.
  • Compact Size: The surface-mount design allows for efficient use of board space.
  • High Impedance: Offers a high impedance to common mode currents while maintaining low impedance to differential mode signals.
  • Low Insertion Loss: Minimizes signal degradation and ensures high signal integrity.
  • RoHS Compliant: Meets environmental regulations, ensuring it is free from hazardous substances.

Benefits

  • Improved Signal Integrity: Reduces common mode noise, resulting in cleaner and more reliable signal transmission.
  • Enhanced EMC Performance: Helps electronic devices meet electromagnetic compatibility standards.
  • Reduced EMI: Minimizes electromagnetic interference, preventing disruptions to nearby electronic equipment.
  • Increased System Reliability: Protects sensitive electronic components from noise-related damage.
  • Optimized Board Space: Its compact size allows for higher component density on the PCB.

Additional Details

The STC13575T-331M1R0-PF features a common mode impedance of 330 ohms at 100 MHz and a rated current of 100mA. It is designed for surface mount technology (SMT) assembly, facilitating automated manufacturing processes. The component is constructed with high-quality ferrite materials to ensure stable performance over a wide range of operating temperatures. The operating temperature range is typically -40°C to +85°C. The choke's design is optimized to provide high common mode attenuation while maintaining low differential mode insertion loss, which is critical for preserving the integrity of high-speed signals. The precise specifications may vary, so consulting the official TDK datasheet is recommended for detailed electrical and mechanical characteristics. The component's compact size and robust design make it a reliable choice for noise suppression in a variety of applications.

You May Also Be Interested in

Panjit
Lowest to $6.9300
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5416 $51.4520
230+ $0.4444 $102.2120
350+ $0.4306 $150.7100
480+ $0.4167 $200.0160
625+ $0.4028 $251.7500
835+ $0.3611 $301.5185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 486 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess