EN
  • EN
  • DE

SPM6530T-1R5M110

Part No SPM6530T-1R5M110
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 192410-SPM6530T-1R5M110
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM6530T-1R5M110 CAD Model

Description

The SPM6530T-1R5M110 is a molded power inductor produced by TDK Corporation. This inductor is designed for applications requiring high efficiency and compact size, making it suitable for use in a variety of power management circuits. Its robust construction ensures reliable performance in demanding environments.

    

Applications

    
          
  • DC-DC Converters: Used in step-up, step-down, and buck-boost converters to regulate voltage in power supplies.
  •       
  • Power Amplifiers: Incorporated in power amplifier circuits for impedance matching and filtering.
  •       
  • Portable Electronics: Ideal for smartphones, tablets, and other portable devices demanding high efficiency and small size.
  •       
  • LED Lighting Drivers: Provides stable current for driving LEDs in various lighting applications.
  •       
  • Point-of-Load (POL) Converters: Offers efficient power conversion close to the load to minimize power losses.
  •     
    

Features

    
          
  • Inductance Value: Provides an inductance of 1.5 µH, suitable for various power management applications.
  •       
  • High Saturation Current: Capable of handling a saturation current of 11.0 A, ensuring stable operation under heavy loads.
  •       
  • Low DC Resistance (DCR): Minimizes power loss and enhances energy efficiency.
  •       
  • Molded Construction: Delivers excellent mechanical strength and environmental protection.
  •       
  • Shielded Structure: Reduces electromagnetic interference (EMI) emissions.
  •     
    

Benefits

    
          
  • High Efficiency: Low DCR minimizes power dissipation, increasing overall system efficiency.
  •       
  • Stable Performance: High saturation current guarantees stable inductance under high current conditions.
  •       
  • Reliable Operation: Rugged molded construction ensures reliable performance in harsh environments.
  •       
  • Compact Design: Small footprint allows for high-density circuit layouts.
  •       
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving signal integrity.
  •     
    

Additional Details

    

This inductor is designed to operate over a wide temperature range and is suitable for use in harsh environments. The molded construction provides excellent resistance to shock and vibration, ensuring reliable operation in mobile applications. The SPM6530T-1R5M110 is RoHS compliant, meaning it meets environmental standards for hazardous substance content.

    

Specifications:

    
          
  • Inductance: 1.5 µH
  •       
  • Saturation Current: 11.0 A
  •       
  • DC Resistance (DCR): Refer to TDK's datasheet for precise value.
  •       
  • Operating Temperature: Typically -40°C to +125°C (Check the datasheet for confirmed range).
  •       
  • Dimensions: 6.5mm x 6.5mm x 3.0mm
  •     

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess