EN
  • EN
  • DE

SPM6530T-1R0M-N1

Part No SPM6530T-1R0M-N1
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 716378-SPM6530T-1R0M-N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM6530T-1R0M-N1 CAD Model

Description

The TDK Corporation SPM6530T-1R0M-N1 is a shielded power inductor designed for high-efficiency power conversion applications. This inductor is characterized by its low DC resistance, high saturation current, and compact size. It is often used in DC-DC converters, power supplies, and other applications requiring efficient energy storage and filtering.

Applications:

  • DC-DC Converters: Used as an energy storage element in DC-DC converters for voltage regulation and power management.
  • Power Supplies: Employed in power supplies for filtering and smoothing output voltage, reducing ripple and noise.
  • Point-of-Load (POL) Regulators: Integrated into POL regulators for localized voltage regulation in distributed power systems.
  • LED Lighting: Found in LED drivers for energy storage and current regulation, providing stable and efficient illumination.
  • Portable Devices: Used in smartphones, tablets, and other portable devices for power management and voltage conversion.

Features:

  • Shielded Construction: Features a shielded construction to minimize electromagnetic interference (EMI) and reduce noise.
  • Low DC Resistance (DCR): Offers low DC resistance, minimizing power loss and improving efficiency.
  • High Saturation Current: Provides high saturation current, allowing for handling high current loads without significant inductance drop.
  • Compact Size: Designed with a small footprint, allowing for easy integration into space-constrained applications.
  • High Reliability: Constructed with high-quality materials and manufacturing processes for long-term reliability.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, reducing noise and improving system performance.
  • Increased Efficiency: Low DC resistance reduces power loss, leading to higher efficiency and lower operating temperatures.
  • Improved Performance: High saturation current enables better performance under high current load conditions.
  • Simplified Design: Compact size allows for denser circuit designs and smaller overall product size.
  • Enhanced Reliability: High-quality construction ensures long-term reliability and stable performance.

Additional Details:

The SPM6530T-1R0M-N1 is typically specified with parameters such as inductance value, DC resistance, saturation current, and self-resonant frequency (SRF). The device's thermal resistance is also an important parameter for thermal management. Detailed performance characteristics, including inductance vs. current curves and impedance vs. frequency curves, can be found in the product datasheet. It is designed to meet relevant industry standards for safety and environmental compliance.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess