EN
  • EN
  • DE

CISCO UCS-NVMEM6-W3200 - 3.2TB 2.5in U.2 WD SN840 NVMe Extreme Perf.

Part No CISCO UCS-NVMEM6-W3200 - 3.2TB 2.5in U.2 WD SN840 NVMe Extreme Perf.
Manufacturer CISCO
Catalog Hard Drives
Description 3.2TB 2.5in U.2 WD SN840 NVMe Extreme Perf.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1386494-CISCO UCS-NVMEM6-W3200 - 3.2TB 2.5in U.2 WD SN840 NVMe Extreme Perf.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-NVMEM6-W3200 - 3.2TB 2.5in U.2 WD SN840 NVMe Extreme Perf. CAD Model

Description

The CISCO UCS-NVMEM6-W3200 is a cutting-edge 3.2TB 2.5-inch U.2 WD SN840 NVMe SSD that represents the pinnacle of extreme performance storage solutions within the Cisco product lineup. This drive is designed to meet the needs of the most demanding data environments, leveraging the NVMe interface to provide exceptional read/write speeds that significantly outpace those of traditional SATA SSDs. The integration of Western Digital's SN840 technology ensures rapid access to data, enhancing the performance of applications that require immediate data retrieval, such as real-time analytics, high-performance computing (HPC), and virtualized infrastructures. Its 3.2TB capacity offers ample space for large datasets, while the U.2 form factor ensures compatibility with Cisco UCS servers, making it an excellent choice for expanding the storage capabilities of data centers with rigorous performance requirements. This SSD is ideal for businesses looking to maximize the efficiency of their IT operations, reduce latency, and improve the overall customer experience through faster data processing and analysis.

You May Also Be Interested in

IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess