EN
  • EN
  • DE

SPM12550T-R62M300

Part No SPM12550T-R62M300
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 338821-SPM12550T-R62M300
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM12550T-R62M300 CAD Model

Description

The SPM12550T-R62M300 is a high-performance molded power inductor from TDK Corporation, designed for demanding power management applications. It features a compact size, high efficiency, and robust construction, making it ideal for use in a wide range of electronic devices.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for voltage regulation in power supplies.
  • Voltage Regulators: Provides stable and efficient voltage regulation in various electronic circuits.
  • Portable Electronics: Suitable for smartphones, tablets, and laptops requiring compact and efficient power management solutions.
  • LED Lighting Drivers: Enables efficient and stable current control for LED lighting applications.
  • Point-of-Load (POL) Converters: Provides efficient power conversion close to the load, minimizing power losses.

Features

  • Inductance Value: Offers an inductance of 0.62 µH, suitable for various power conversion requirements.
  • High Saturation Current: Designed to handle a saturation current of 30.0 A, ensuring stable performance under high load conditions.
  • Low DC Resistance (DCR): Minimizes power losses, contributing to improved energy efficiency.
  • Molded Construction: Provides excellent mechanical strength and environmental protection.
  • Compact Size: Allows for high-density circuit layouts.

Benefits

  • High Efficiency: Low DCR minimizes power dissipation, leading to increased system efficiency.
  • Stable Performance: High saturation current rating ensures stable inductance under high current conditions.
  • Reliable Operation: Rugged molded construction provides excellent resistance to shock and vibration, ensuring long-term reliability.
  • Compact Design: Small footprint enables efficient use of board space.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving overall system performance.

Additional Details

The SPM12550T-R62M300 features a shielded construction to minimize electromagnetic interference (EMI), which is crucial for sensitive electronic applications. It complies with RoHS standards, ensuring environmental friendliness by limiting the use of hazardous substances. The inductor is designed to operate over a broad temperature range, making it suitable for various operating environments.

Specifications:

  • Inductance: 0.62 µH
  • Saturation Current: 30.0 A
  • DC Resistance (DCR): Consult TDK's official datasheet for the precise value.
  • Operating Temperature Range: Typically -40°C to +125°C (Refer to the datasheet for the exact range).
  • Dimensions: 12.5mm x 12.5mm x 5.0mm

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess