EN
  • EN
  • DE

SLF7045T-470MR90-Z

Part No SLF7045T-470MR90-Z
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190512-SLF7045T-470MR90-Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLF7045T-470MR90-Z CAD Model

Description

The SLF7045T-470MR90-Z is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits where high efficiency and compact size are critical. It features a magnetically shielded construction, which minimizes electromagnetic interference (EMI) and enables high-density mounting.

Applications

      
  • DC-DC converters
  •   
  • Power supplies for portable devices
  •   
  • Power supplies for LCD TVs
  •   
  • Notebook PCs
  •   
  • Mobile devices

Features

      
  • Magnetically shielded construction
  •   
  • High current carrying capacity
  •   
  • Low DC resistance (DCR)
  •   
  • Compact size (7.0 x 7.0 x 4.5 mm)
  •   
  • Operating temperature range: -40°C to +125°C (including self-temperature rise)

Benefits

      
  • Reduced EMI due to shielded construction
  •   
  • High efficiency due to low DCR
  •   
  • Space-saving design suitable for miniaturized devices
  •   
  • Reliable performance in a wide range of operating temperatures
  •   
  • Stable inductance over temperature

Technical Specifications

The SLF7045T-470MR90-Z has an inductance of 47 µH (microhenries) with a tolerance of ±20%. Its saturation current is 0.90 A (Amperes), and its DC resistance is typically 0.23 ohms. The self-resonant frequency (SRF) is not explicitly specified but is generally high due to the compact design. It is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring environmental friendliness.

This inductor is suitable for applications requiring high current handling and small size. Its shielded construction ensures minimal interference with other components, making it ideal for sensitive electronic devices. The part is typically surface mount and reflow solderable.

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 4.7UH 13.6A 13.5 MOHM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess